TE Connectivity
Connector Contacts
216578-1
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Unplated Contact Size : Size 22 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .08 - .325 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Green
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Unplated Contact Size : Size 22 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .08 - .325 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Green
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.9 Contact Mating Area Plating Material : Unplated Contact Size : Size 22 Contact Type : Pin
Dimensions Wire Size (MMSQ) : .08 - .325 Wire Size (AWG) : 28 - 22
Identification Marking Contact Color Code : Green
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Clamp
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Base Material : Brass
- Contact Current Rating (Max) (AMP) : 1.9
- Contact Mating Area Plating Material : Unplated
- Contact Size : Size 22
- Contact Type : Pin
Dimensions
- Wire Size (MMSQ) : .08 - .325
- Wire Size (AWG) : 28 - 22
Identification Marking
- Contact Color Code : Green
Operation/Application
- Circuit Application : Signal
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Clamp
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
216578-1 |
|
Product Name
|
Connector Contacts |
|
North American
|
22 to 28 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.8900 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers