TE Connectivity Hook Up Wire 2163373002

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2163373002 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
2163373002
Hook Up Wire 2163373002
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : White Dimensions Wire Size (AWG) : 30 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : White

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 2163373002
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 042531-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 1256643001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 0103973001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 100569-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated High Strength Copper Alloy
View Details
2 suppliers