TE Connectivity D-Sub, D-Shaped Connector Housings 216156-1

Description
Housing Connector Position
Request a Quote Datasheet
Description
Housing Connector Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - A128525-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
A128525-ND
D-Sub, D-Shaped Connector Housings A128525-ND
Housing Connector Position

Housing Connector Position

Buy Now Datasheet
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings Number of Positions: 44 Connector Type: Plug for Male Contacts Package: Bulk Shell Size, Connector Layout: 3 (DB, B) High Density Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): Cross Product Status: Active Flange Feature: Housing/Shell (Unthreaded) Connector Style: D-Sub, High Density

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings
Number of Positions: 44
Connector Type: Plug for Male Contacts
Package: Bulk
Shell Size, Connector Layout: 3 (DB, B) High Density
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Flange Feature: Housing/Shell (Unthreaded)
Connector Style: D-Sub, High Density

Buy Now Datasheet
D-Sub Connectors - 216156-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
216156-1
D-Sub Connectors 216156-1
44P.HDP22 PLUG ASSY

44P.HDP22 PLUG ASSY

Buy Now
44P.hdp22 Plug Assy Rohs Compliant Amp - Te Connectivity - 12H6439 - Newark, An Avnet Company
Chicago, IL, United States
44P.hdp22 Plug Assy Rohs Compliant Amp - Te Connectivity
12H6439
44P.hdp22 Plug Assy Rohs Compliant Amp - Te Connectivity 12H6439
44P.HDP22 PLUG ASSY ROHS COMPLIANT: NA

44P.HDP22 PLUG ASSY ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A128525-ND 216156-1 12H6439
Product Name D-Sub, D-Shaped Connector Housings Connectors, Interconnects D-Sub, D-Shaped Connectors D-Sub, D-Shaped Connector Housings D-Sub Connectors 44P.hdp22 Plug Assy Rohs Compliant Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Circular Connector Assemblies - CAB.M16.GYC.C92G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
DIN 41612 - 39-XC5A-4442-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers