TE Connectivity PCB Connector Covers 216059-2

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Housing Features Centerline (Pitch) : 3.96 MM  [.16 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product Type Features Connector Cover Type : Dust Protection Protection & Strain Relief Accessory Type : Cover Usage Conditions IDC 設置タイプ コネクタに適合 : Feed Thru
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Housing Features Centerline (Pitch) : 3.96 MM  [.16 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product Type Features Connector Cover Type : Dust Protection Protection & Strain Relief Accessory Type : Cover Usage Conditions IDC 設置タイプ コネクタに適合 : Feed Thru
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Covers - 216059-2 - TE Connectivity
Berwyn, PA, United States
PCB Connector Covers
216059-2
PCB Connector Covers 216059-2
Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Housing Features Centerline (Pitch) : 3.96 MM  [.16 INCH ] Industry Standards UL Flammability Rating : UL 94V-2 Product Type Features Connector Cover Type : Dust Protection Protection & Strain Relief Accessory Type : Cover Usage Conditions IDC 設置タイプ コネクタに適合 : Feed Thru

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Configuration Features


  • Number of Positions : 2

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.16 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-2

Product Type Features


  • Connector Cover Type : Dust Protection
  • Protection & Strain Relief Accessory Type : Cover

Usage Conditions


  • IDC 設置タイプ コネクタに適合 : Feed Thru
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 216059-2
Product Name PCB Connector Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products