TE Connectivity D-Shaped Connectors 2157449-1

Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Contact Features Contact Options : Supplied - Uninstalled Contact Size : 2mm Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line), Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Contact Features Contact Options : Supplied - Uninstalled Contact Size : 2mm Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line), Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2157449-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2157449-1
D-Shaped Connectors 2157449-1
Body Features Shell Plating Material : Electroless Nickel Configuration Features Number of Positions : 2 Contact Features Contact Options : Supplied - Uninstalled Contact Size : 2mm Housing Features Shell Material : Aluminum Alloy Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line), Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Shell Size : 2 Connector System : Cable-to-Cable Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Options : Supplied - Uninstalled
  • Contact Size : 2mm

Housing Features


  • Shell Material : Aluminum Alloy

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line), Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : High Speed Data

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Shell Size : 2
  • Connector System : Cable-to-Cable
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2157449-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2157449-1
Backplane Connectors 2157449-1
RECT QUADRAX PLUG ASSY,2Q2,LOW PROF

RECT QUADRAX PLUG ASSY,2Q2,LOW PROF

Buy Now
Rect Quadrax Plug Assy,2Q2,low Prof Amp - Te Connectivity - 06W1623 - Newark, An Avnet Company
Chicago, IL, United States
Rect Quadrax Plug Assy,2Q2,low Prof Amp - Te Connectivity
06W1623
Rect Quadrax Plug Assy,2Q2,low Prof Amp - Te Connectivity 06W1623
RECT QUADRAX PLUG ASSY,2Q2,LOW PROF

RECT QUADRAX PLUG ASSY,2Q2,LOW PROF

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2157449-1 2157449-1 06W1623
Product Name D-Shaped Connectors Backplane Connectors Rect Quadrax Plug Assy,2Q2,low Prof Amp - Te Connectivity
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1053786-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Data Connectivity Housings - 1-1452483-3 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Rectangular Wire & Cable Connectors & Housings - 1-1586862-0 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 600 volts
View Details
3 suppliers