TE Connectivity Connector, 8Way, Awg28, 1.27; Pitch Spacing Amp Te Connectivity 215570-8

Description
CONNECTOR, 8WAY, AWG28, 1.27; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, 8WAY, AWG28, 1.27; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, 8Way, Awg28, 1.27; Pitch Spacing Amp Te Connectivity - 52R4098 - Newark, An Avnet Company
Chicago, IL, United States
Connector, 8Way, Awg28, 1.27; Pitch Spacing Amp Te Connectivity
52R4098
Connector, 8Way, Awg28, 1.27; Pitch Spacing Amp Te Connectivity 52R4098
CONNECTOR, 8WAY, AWG28, 1.27; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

CONNECTOR, 8WAY, AWG28, 1.27; Pitch Spacing:1.27mm; No. of Contacts:8Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 52R4098
Product Name Connector, 8Way, Awg28, 1.27; Pitch Spacing Amp Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241296F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Headers & Wire Housings - 103058-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details