TE Connectivity Board In, Direct Wire to Board 215570-6

Description
CONN DIP HDR IDC 6POS 28AWG PCB
Datasheet
Description
CONN DIP HDR IDC 6POS 28AWG PCB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board In, Direct Wire to Board - 215570-6 - ODG (Origin Data Global)
Shenzhen, China
Board In, Direct Wire to Board
215570-6
Board In, Direct Wire to Board 215570-6
CONN DIP HDR IDC 6POS 28AWG PCB

CONN DIP HDR IDC 6POS 28AWG PCB

Supplier's Site Datasheet
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity - 54AH7291 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
54AH7291
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity 54AH7291
WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity - 54AH7292 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
54AH7292
Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity 54AH7292
WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

WTB CONN, HEADER, 6POS, 2ROW, 1.27MM; Pitch Spacing:1.27mm; No. of Contacts:6Contacts; Gender:Header; Product Range:Micro-MaTch Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 215570-6 54AH7291
Product Name Board In, Direct Wire to Board Wtb Conn, Header, 6Pos, 2Row, 1.27Mm; Pitch Spacing Amp Te Connectivity
Product Type IC Headers; Ribbon Cable, DIP Header IC Headers
Mounting Through-Hole; Through Hole, Press-Fit Through-Hole; Through Hole
Features Feed Through
Number of Contacts 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
D-Sub Standard Board Mount - D15S33E6GV12LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 102979-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details