TE Connectivity Standard Edge Connectors 215391-6

Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 6 Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 Dimensions Card Slot Depth : 7.9 MM  [.31 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Thermoplastic Polyester -20% GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.2 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 6 Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 Dimensions Card Slot Depth : 7.9 MM  [.31 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Thermoplastic Polyester -20% GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.2 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 215391-6 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
215391-6
Standard Edge Connectors 215391-6
Body Features Primary Product Color : Green Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 6 Number of Positions : 6 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness (MICM) : 3 Dimensions Card Slot Depth : 7.9 MM  [.31 INCH ] Row-to-Row Spacing : 5.08 MM  [.2 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Entry Configuration : Both Ends Open Housing Material : Thermoplastic Polyester -20% GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 3.2 MM  [.13 INCH ] Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 6
  • Number of Positions : 6
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness (MICM) : 3

Dimensions


  • Card Slot Depth : 7.9 MM  [.31 INCH ]
  • Row-to-Row Spacing : 5.08 MM  [.2 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Entry Configuration : Both Ends Open
  • Housing Material : Thermoplastic Polyester -20% GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Eyelet
  • Termination Post & Tail Length : 3.2 MM  [.13 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Card Edge Connectors - 215391-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
215391-6
Card Edge Connectors 215391-6
6P RANDSTECKER DB

6P RANDSTECKER DB

Buy Now
6P Randstecker Db Amp - Te Connectivity - 98X8401 - Newark, An Avnet Company
Chicago, IL, United States
6P Randstecker Db Amp - Te Connectivity
98X8401
6P Randstecker Db Amp - Te Connectivity 98X8401
6P RANDSTECKER DB

6P RANDSTECKER DB

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215391-6 215391-6 98X8401
Product Name Standard Edge Connectors Card Edge Connectors 6P Randstecker Db Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-102160-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Standard Edge Connectors - 284866-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Voltage Rating 250 volts
View Details
3 suppliers
Mini PCI Express & mSATA - 1759547-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Current Rating 0.5 amps
View Details
8 suppliers