TE Connectivity
Automotive Terminals
215282-9
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 3 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM , 1.27 MM [.05 INCH ] Wire Size (MMSQ) : .13 - .35 Wire Size (AWG) : 26 - 22 Wire Size Search (AWG) : 23, 22, 25, 26, 24 Wire Size Search (MMSQ) : .13, .3, .17, .2, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC [176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 3 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM , 1.27 MM [.05 INCH ] Wire Size (MMSQ) : .13 - .35 Wire Size (AWG) : 26 - 22 Wire Size Search (AWG) : 23, 22, 25, 26, 24 Wire Size Search (MMSQ) : .13, .3, .17, .2, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC [176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .64mm Crimp Type : IDC Interface Plating : Tin (Sn) Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : .64 MM [.025 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 3 Wire Contact Termination Area Plating Material : Tin
Dimensions Compatible Insulation Diameter Range : .91 - 1.37 MM , 1.27 MM [.05 INCH ] Wire Size (MMSQ) : .13 - .35 Wire Size (AWG) : 26 - 22 Wire Size Search (AWG) : 23, 22, 25, 26, 24 Wire Size Search (MMSQ) : .13, .3, .17, .2, .25
Other Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 80 DEGC , 85 DEGC [176 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .64mm
- Crimp Type : IDC
- Interface Plating : Tin (Sn)
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : .64 MM [.025 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 3
- Wire Contact Termination Area Plating Material : Tin
Dimensions
- Compatible Insulation Diameter Range : .91 - 1.37 MM , 1.27 MM [.05 INCH ]
- Wire Size (MMSQ) : .13 - .35
- Wire Size (AWG) : 26 - 22
- Wire Size Search (AWG) : 23, 22, 25, 26, 24
- Wire Size Search (MMSQ) : .13, .3, .17, .2, .25
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 12500
Product Type Features
- Primary Locking Feature : Locking Lance
- Receptacle Style : 180°
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 80 DEGC , 85 DEGC [176 DEGF , 185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
215282-9 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin Silver (SnAg)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details