TE Connectivity RJ11 Connectors 215222-4

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : One-to-One, USOC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Clear Housing Material : ABS (Acrylonitrile-Butad iene-Styrene) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 3000 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel, Cable-to-Board Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : One-to-One, USOC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Clear Housing Material : ABS (Acrylonitrile-Butad iene-Styrene) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 3000 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel, Cable-to-Board Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ11 Connectors - 215222-4 - TE Connectivity
Berwyn, PA, United States
RJ11 Connectors
215222-4
RJ11 Connectors 215222-4
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Wiring Pattern : One-to-One, USOC Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness (MICIN) : 31.5 Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Clear Housing Material : ABS (Acrylonitrile-Butad iene-Styrene) Mating Entry Location : Side Industry Standards Performance Category : Cat 3 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 3000 Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel, Cable-to-Board Connectors & Connector Components Type : Connector Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ11 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Wire Termination Style : 110 Style Punch-Down Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1
  • Wiring Pattern : One-to-One, USOC

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness (MICIN) : 31.5
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Clear
  • Housing Material : ABS (Acrylonitrile-Butadiene-Styrene)
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 3000

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel, Cable-to-Board
  • Connectors & Connector Components Type : Connector
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ11
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs
  • Wire Termination Style : 110 Style Punch-Down

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity - 12H6366 - Newark, An Avnet Company
Chicago, IL, United States
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity
12H6366
4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity 12H6366
4P/4C.MOD.JACK ASSY ROHS COMPLIANT: YES

4P/4C.MOD.JACK ASSY ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 215222-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
215222-4
Modular Connectors / Ethernet Connectors 215222-4
Modular Connectors / Ethernet Connectors 4P/4C.MOD.JACK ASSY

Modular Connectors / Ethernet Connectors 4P/4C.MOD.JACK ASSY

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 215222-4 12H6366 215222-4
Product Name RJ11 Connectors 4P/4C.mod.jack Assy Rohs Compliant Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector; Wire to Board Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3104-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Surface Mount
View Details
4 suppliers
Circular Connector Contacts - 1508-020-0511-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 12 to 16 AWG
View Details
Ribbon Cable Connectors - 102142-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers