TE Connectivity SDL Connectors 1-1761187-6

Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .081, .129, .08 - .09, .12 - .15 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .081, .129, .08 - .09, .12 - .15 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDL Connectors - 1-1761187-6 - TE Connectivity
Berwyn, PA, United States
SDL Connectors
1-1761187-6
SDL Connectors 1-1761187-6
Body Features Shield Material : Brass Shield Plating Material : Tin over Nickel Configuration Features Compatible With Wire & Cable Type : Flat Ribbon Cable Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Dimensions Conductor Insulation Diameter Range : .97 MM  [.038 INCH ] Wire Size (MMSQ) : .081, .129, .08 - .09, .12 - .15 Wire Size (AWG) : 26, 28 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Smoke Gray Housing Material : Polycarbonate GF Industry Standards UL Flammability Rating : UL 94V-2 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) PCB Mount Retention : Without Polarization Code : A Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Cable-to-Board Receptacle Configuration : Standard Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Shield Material : Brass
  • Shield Plating Material : Tin over Nickel

Configuration Features


  • Compatible With Wire & Cable Type : Flat Ribbon Cable

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Conductor Insulation Diameter Range : .97 MM  [.038 INCH ]
  • Wire Size (MMSQ) : .081, .129, .08 - .09, .12 - .15
  • Wire Size (AWG) : 26, 28

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Smoke Gray
  • Housing Material : Polycarbonate GF

Industry Standards


  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • PCB Mount Retention : Without
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Cable-to-Board
  • Receptacle Configuration : Standard

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-1761187-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-1761187-6
Modular Connectors / Ethernet Connectors 1-1761187-6
16 SDL FLAT PLUG ASSY

16 SDL FLAT PLUG ASSY

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Plugs - 1-1761187-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Plugs
1-1761187-6-ND
Modular/Ethernet Connector (RJ45, RJ11) Plugs 1-1761187-6-ND
SDL, Plug Modular Connector 16 Positions Position Shielded Crimp

SDL, Plug Modular Connector 16 Positions Position Shielded Crimp

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 1-1761187-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-1761187-6
Modular Connectors / Ethernet Connectors 1-1761187-6
Modular Connectors / Ethernet Connectors 16 SDL FLAT PLUG ASSY

Modular Connectors / Ethernet Connectors 16 SDL FLAT PLUG ASSY

Buy Now Datasheet
16 Sdl Flat Plug Assy Amp - Te Connectivity - 16R9595 - Newark, An Avnet Company
Chicago, IL, United States
16 Sdl Flat Plug Assy Amp - Te Connectivity
16R9595
16 Sdl Flat Plug Assy Amp - Te Connectivity 16R9595
16 SDL FLAT PLUG ASSY

16 SDL FLAT PLUG ASSY

Supplier's Site
Modular Connector Plugs - 1-1761187-6 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Plugs
1-1761187-6
Modular Connector Plugs 1-1761187-6
CONN PLUG 16POS SDL FLAT CABLE

CONN PLUG 16POS SDL FLAT CABLE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1761187-6 1-1761187-6 1-1761187-6-ND 1-1761187-6 16R9595 1-1761187-6
Product Name SDL Connectors Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Plugs Modular Connectors / Ethernet Connectors 16 Sdl Flat Plug Assy Amp - Te Connectivity Modular Connector Plugs
Connector Type Wire to Board Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
Contact Size (AWG) 26 to 28 AWG 26 to 28 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102394-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 250 volts
View Details
3 suppliers
RJ45 Connectors - 1-338088-3 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Surface Mount
Mounting Board Mount
View Details
11 suppliers