TE Connectivity
Connector Contacts
215192-8
Description
Contact Features Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 2, 2.5 Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions Wire Size (MMSQ) : .05 - .15 Wire Size (AWG) : 30 - 26
Operation/Applicatio
n Circuit Application : Signal
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 2, 2.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Type : Socket
- Mating Square Post Dimension : .64 MM [.025 INCH ]
Dimensions
- Wire Size (MMSQ) : .05 - .15
- Wire Size (AWG) : 30 - 26
Operation/Application
- Circuit Application : Signal
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -20 - 95 DEGC [-4 - 203 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
215192-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
3 suppliers
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details