TE Connectivity Power Terminals 214797-E

Description
Body Features Terminal Profile : High Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Dimensions PCB Thickness (Recommended) (MM) : 1.6 - 4 Product Length : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Profile : High Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Dimensions PCB Thickness (Recommended) (MM) : 1.6 - 4 Product Length : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Terminals - 214797-E - TE Connectivity
Berwyn, PA, United States
Power Terminals
214797-E
Power Terminals 214797-E
Body Features Terminal Profile : High Configuration Features Number of Positions : 6 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 40 Contact Fabrication : Solid Contact Mating Area Plating Material : Tin (Sn) Dimensions PCB Thickness (Recommended) (MM) : 1.6 - 4 Product Length : 9 MM  [.354 INCH ] Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Packaging Features Packaging Method : Package Product Type Features Power Terminal Type : Power Tap Terminal Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Terminal Profile : High

Configuration Features


  • Number of Positions : 6

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 40
  • Contact Fabrication : Solid
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • PCB Thickness (Recommended) (MM) : 1.6 - 4
  • Product Length : 9 MM  [.354 INCH ]

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Power Terminal Type : Power Tap Terminal

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 214797-E
Product Name Power Terminals
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details