TE Connectivity Connectors, Interconnects - Terminals - Screw Connectors 214796

Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333418-214796 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bag Features: Screw not Included Termination: Press-Fit Contact Finish: Tin Contact Material: Copper Alloy Standard Package: 1,000 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 6 Screw Size: M3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2684-214796 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333418-214796 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bag Features: Screw not Included Termination: Press-Fit Contact Finish: Tin Contact Material: Copper Alloy Standard Package: 1,000 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 6 Screw Size: M3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2684-214796 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Screw Connectors - 1333418-214796 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Screw Connectors
1333418-214796
Connectors, Interconnects - Terminals - Screw Connectors 1333418-214796
Manufacturer: TE Connectivity Erni Win Source Part Number: 1333418-214796 Category: Connectors, Interconnects>Termin als>Screw Connectors Packaging: Bag Features: Screw not Included Termination: Press-Fit Contact Finish: Tin Contact Material: Copper Alloy Standard Package: 1,000 Mounting: Through Hole Terminal Type: Screw Terminal, Power Tap Number of Pins: 6 Screw Size: M3 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 40 A REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 2684-214796 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1333418-214796
Category: Connectors, Interconnects>Terminals>Screw Connectors
Packaging: Bag
Features: Screw not Included
Termination: Press-Fit
Contact Finish: Tin
Contact Material: Copper Alloy
Standard Package: 1,000
Mounting: Through Hole
Terminal Type: Screw Terminal, Power Tap
Number of Pins: 6
Screw Size: M3
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 40 A
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 2684-214796
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
392-214796
Through-Hole Electronic Connector 392-214796
POWERTAP M3 PRESSFIT 6 / 6 Pin Screw Terminal, Power Tap M3 Through Hole Product overview: 214796 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-214796 can be used for catalog matching and distributor lookup.

POWERTAP M3 PRESSFIT 6 / 6 Pin Screw Terminal, Power Tap M3 Through Hole Product overview: 214796 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-214796 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1333418-214796 392-214796
Product Name Connectors, Interconnects - Terminals - Screw Connectors Through-Hole Electronic Connector
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details