TE Connectivity Automotive Connector Caps & Covers 2141849-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 10.4 MM  [.409 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 10.4 MM  [.409 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 2141849-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
2141849-1
Automotive Connector Caps & Covers 2141849-1
Body Features Primary Product Color : Black Primary Product Material : PA Configuration Features Number of Positions : 2 Dimensions Compatible Cable Bundle Diameter Range : 10.4 MM  [.409 INCH ] Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 1500 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA

Configuration Features


  • Number of Positions : 2

Dimensions


  • Compatible Cable Bundle Diameter Range : 10.4 MM  [.409 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2141849-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 1390762 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details
TE Connectivity
Specs
Type Cap
View Details