TE Connectivity
Automotive Connector EMC Shielding
2141810-3
Description
Contact Features Ferrule Material : Steel
Product Type Features Connector System : Wire-to-Wire Shielding Accessory Type : Shield
Request a Quote
Email Supplier
Description
Contact Features Ferrule Material : Steel
Product Type Features Connector System : Wire-to-Wire Shielding Accessory Type : Shield
Request a Quote
Email Supplier
Suppliers
Contact Features Ferrule Material : Steel
Product Type Features Connector System : Wire-to-Wire Shielding Accessory Type : Shield
Contact Features
Product Type Features
- Connector System : Wire-to-Wire
- Shielding Accessory Type : Shield
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
2141810-3 |
|
Product Name
|
Automotive Connector EMC Shielding |
|
Connector Type
|
Automotive Connector; DIN Connector; Wire to Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
10 to 24 AWG
View Details
Connector Type
DIN Connector
Voltage Rating
400 volts
Contact Size (AWG)
10 to 22 AWG
View Details
Connector Type
Automotive Connector; DIN Connector
View Details
3 suppliers
Connector Type
RF and Microwave Connector; Wire to Wire Connector
Gender
Male / Plug
Termination
Crimp
View Details