2141614-2 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2141614-2
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF
Dimensions Compatible Cable Bundle Diameter Range : 16.3 MM [.64 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 600
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF
Dimensions Compatible Cable Bundle Diameter Range : 16.3 MM [.64 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 600
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features Primary Product Color : Orange Primary Product Material : PA 66 GF
Dimensions Compatible Cable Bundle Diameter Range : 16.3 MM [.64 INCH ]
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Box Packaging Quantity : 600
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : Yes
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
Primary Product Color : Orange
Primary Product Material : PA 66 GF
Dimensions
Compatible Cable Bundle Diameter Range : 16.3 MM [.64 INCH ]
Mechanical Attachment
Strain Relief : Without
Other
Serviceable : No
Packaging Features
Packaging Method : Box
Packaging Quantity : 600
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : Yes
Usage Conditions
Operating Temperature (Max) : 140 DEGC [284 DEGF ]
Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]