TE Connectivity Data Connectivity Housings 2141494-7

Description
Body Features Cable Exit Type : Fixed Connector & Keying Code : G Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 17.25 MM  [.679 INCH ] Product Length : 9.8 MM  [.386 INCH ] Product Width : 14.5 MM  [.571 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Other Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Box & Carton Packaging Quantity : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 167 DEGF , 158 DEGF , 194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Cable Exit Type : Fixed Connector & Keying Code : G Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 17.25 MM  [.679 INCH ] Product Length : 9.8 MM  [.386 INCH ] Product Width : 14.5 MM  [.571 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Other Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Box & Carton Packaging Quantity : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 167 DEGF , 158 DEGF , 194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2141494-7 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2141494-7
Data Connectivity Housings 2141494-7
Body Features Cable Exit Type : Fixed Connector & Keying Code : G Ferrule : Without Configuration Features Number of Positions : 1 Snap-Lock : Without Contact Features Center Contact : Without Contact Mating Area Plating Material : Unplated Contact Type : Socket Mating Pin Diameter : .5 MM  [.02 INCH ] RF Connector Center Contact Plating Material : None Dimensions Connector Height : 17.25 MM  [.679 INCH ] Product Length : 9.8 MM  [.386 INCH ] Product Width : 14.5 MM  [.571 INCH ] Electrical Characteristics Impedance (OHM) : 50 Operating Voltage (VAC) : 800 Housing Features Housing Color : Other Industry Standards Agency/Standard : USCAR Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Retention : With Operation/Applicatio n Circuit Application : Signal Shielded : No Other Dielectric Material : None Outer Contact Plating Material : None Packaging Features Packaging Method : Box & Carton Packaging Quantity : 3 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Board-to-Board, Wire-to-Wire Hybrid Connector : No Sealable : No Signal Characteristics Operating Frequency Range (MHZ) : 0 - 6000 Usage Conditions Cable Type : Coax Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 167 DEGF , 158 DEGF , 194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ] Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Cable Exit Type : Fixed
  • Connector & Keying Code : G
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Snap-Lock : Without

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Unplated
  • Contact Type : Socket
  • Mating Pin Diameter : .5 MM  [.02 INCH ]
  • RF Connector Center Contact Plating Material : None

Dimensions


  • Connector Height : 17.25 MM  [.679 INCH ]
  • Product Length : 9.8 MM  [.386 INCH ]
  • Product Width : 14.5 MM  [.571 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Operating Voltage (VAC) : 800

Housing Features


  • Housing Color : Other

Industry Standards


  • Agency/Standard : USCAR

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Retention : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Other


  • Dielectric Material : None
  • Outer Contact Plating Material : None

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 3

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Board-to-Board, Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Signal Characteristics


  • Operating Frequency Range (MHZ) : 0 - 6000

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 80 DEGC , 70 DEGC , 90 DEGC , 100 DEGC , 65 DEGC , 75 DEGC , 85 DEGC  [149 DEGF , 167 DEGF , 158 DEGF , 194 DEGF , 185 DEGF , 212 DEGF , 176 DEGF ]
  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2141494-7
Product Name Data Connectivity Housings
Mounting Cable Mount (Free-Hanging)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1246-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Free Hanging (In-Line)
View Details
3 suppliers