TE Connectivity
Automotive Terminals
2141373-2
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type : Socket
Dimensions Tab Length : 13.3 MM [.524 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Wire Size Search (AWG) : 25, 24, 26 Wire Size Search (MMSQ) : .17, .22, .13
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type : Socket
Dimensions Tab Length : 13.3 MM [.524 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Wire Size Search (AWG) : 25, 24, 26 Wire Size Search (MMSQ) : .17, .22, .13
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : .6mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : .6 MM [.024 INCH ] Terminal Type : Socket
Dimensions Tab Length : 13.3 MM [.524 INCH ] Wire Size (MMSQ) : .13 - .22 Wire Size (AWG) : 26 - 24 Wire Size Search (AWG) : 25, 24, 26 Wire Size Search (MMSQ) : .17, .22, .13
Other Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : .6mm
- Crimp Type : F-Crimp
- Interface Plating : Gold (Au)
- Mating Pin Diameter : .6 MM [.024 INCH ]
- Terminal Type : Socket
Dimensions
- Tab Length : 13.3 MM [.524 INCH ]
- Wire Size (MMSQ) : .13 - .22
- Wire Size (AWG) : 26 - 24
- Wire Size Search (AWG) : 25, 24, 26
- Wire Size Search (MMSQ) : .17, .22, .13
Other
- Terminal Transmits : 0 - 24 A (Low Power)
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
2141373-2 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details
3 suppliers
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details