TE Connectivity Automotive Housing, 2Pos, Plug; Product Range Te Connectivity 2141227-1

Description
AUTOMOTIVE HOUSING, 2POS, PLUG; Product Range:HVP 800 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVP 800 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, 2POS, PLUG; Product Range:HVP 800 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVP 800 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, 2Pos, Plug; Product Range Te Connectivity - 68AH8381 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 2Pos, Plug; Product Range Te Connectivity
68AH8381
Automotive Housing, 2Pos, Plug; Product Range Te Connectivity 68AH8381
AUTOMOTIVE HOUSING, 2POS, PLUG; Product Range:HVP 800 Series; Gender:Plug; No. of Positions:2Positions ; For Use With:AMP HVP 800 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 2POS, PLUG; Product Range:HVP 800 Series; Gender:Plug; No. of Positions:2Positions; For Use With:AMP HVP 800 Series Automotive Contacts; Connector Body Material:Nylon 6.6 (Polyamide 6.6), Glass Filled Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 68AH8381
Product Name Automotive Housing, 2Pos, Plug; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 29 mm (1.14 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details