TE Connectivity
Automotive Connector Caps & Covers
2141155-3
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Protective Cover
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Protective Cover
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Orange Primary Product Material : PA 6 GF
Mechanical Attachment Strain Relief : Without
Other Serviceable : No
Packaging Features Packaging Method : Carton Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Protective Cover
Usage Conditions Operating Temperature (Max) : 140 DEGC [284 DEGF ] Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 90
- Primary Product Color : Orange
- Primary Product Material : PA 6 GF
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 500
Product Type Features
- Protection & Strain Relief Accessory Type : Protective Cover
Usage Conditions
- Operating Temperature (Max) : 140 DEGC [284 DEGF ]
- Operating Temperature Range : -40 - 140 DEGC [-40 - 284 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2141155-3 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape / Application
Round
Material
Thermoplastic
Length
1.36 inch (34.54 mm)
View Details