TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 214014

Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332416-214014 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 8 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.117" (2.97mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 150°C Contact Length - Mating: 0.098" (2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 100300220004,2684-21 4014CT,100600870002, 2684-214014TR,214014 -E,2684-214014DKR,10 0102750001,100303240 001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332416-214014 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 8 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.117" (2.97mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 150°C Contact Length - Mating: 0.098" (2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 100300220004,2684-21 4014CT,100600870002, 2684-214014TR,214014 -E,2684-214014DKR,10 0102750001,100303240 001 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332416-214014 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332416-214014
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332416-214014
Manufacturer: TE Connectivity Erni Win Source Part Number: 1332416-214014 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Reel - TR Number of Positions: 8 Features: Board Guide, Solder Retention Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Latch Holder Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 1,000 Mounting: Surface Mount, Right Angle Insulation Material: Liquid Crystal Polymer (LCP) Style: Board to Cable/Wire Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Gold Contact Finish - Post: Tin Contact Finish Thickness - Post: 157.5µin (4.00µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Insulation Height: 0.117" (2.97mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 150°C Contact Length - Mating: 0.098" (2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.4A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 100300220004,2684-21 4014CT,100600870002, 2684-214014TR,214014 -E,2684-214014DKR,10 0102750001,100303240 001 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Erni
Win Source Part Number: 1332416-214014
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Reel - TR
Number of Positions: 8
Features: Board Guide, Solder Retention
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Latch Holder
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP)
Style: Board to Cable/Wire
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Gold
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 157.5µin (4.00µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.117" (2.97mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 150°C
Contact Length - Mating: 0.098" (2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.4A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 100300220004,2684-214014CT,100600870002,2684-214014TR,214014-E,2684-214014DKR,100102750001,100303240001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Minibridge Male Connector, 8-Pin, Right Angle, Smt Erni Te Connectivity - 62AK4827 - Newark, An Avnet Company
Chicago, IL, United States
Minibridge Male Connector, 8-Pin, Right Angle, Smt Erni Te Connectivity
62AK4827
Minibridge Male Connector, 8-Pin, Right Angle, Smt Erni Te Connectivity 62AK4827
MINIBRIDGE MALE CONNECTOR, 8-PIN, RIGHT ANGLE, SMT

MINIBRIDGE MALE CONNECTOR, 8-PIN, RIGHT ANGLE, SMT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332416-214014 62AK4827
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Minibridge Male Connector, 8-Pin, Right Angle, Smt Erni Te Connectivity
Product Type IC Headers PCB Pins
RoHS Compliant RoHS Compliant
Mounting Surface Mount, Right Angle
Current Rating 5.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Micro Test Socket: Impedance Controlled Coaxial Solution for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
2 Tabs Low Profile Quick Fit Header - 7827 - Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details