TE Connectivity Rectangular Wire & Cable Connectors & Housings 213931-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 26 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.15 MM  [1.62 INCH ] Connector Length : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 26 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.15 MM  [1.62 INCH ] Connector Length : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213931-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213931-2
Rectangular Wire & Cable Connectors & Housings 213931-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 34 Number of Power Positions : 4 Number of Rows : 4 Number of Signal Positions : 34 Contact Features Contact Current Rating (Max) (AMP) : 26 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 41.15 MM  [1.62 INCH ] Connector Length : 52.07 MM  [2.05 INCH ] Connector Width : 21.03 MM  [.828 INCH ] Row-to-Row Spacing : 4.57 MM  [.18 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Polyester Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Contact Retention Type Within Housing : Locking Spring Panel Mount Feature : Without Strain Relief : With Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 34
  • Number of Power Positions : 4
  • Number of Rows : 4
  • Number of Signal Positions : 34

Contact Features


  • Contact Current Rating (Max) (AMP) : 26
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 41.15 MM  [1.62 INCH ]
  • Connector Length : 52.07 MM  [2.05 INCH ]
  • Connector Width : 21.03 MM  [.828 INCH ]
  • Row-to-Row Spacing : 4.57 MM  [.18 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Polyester

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Contact Retention Type Within Housing : Locking Spring
  • Panel Mount Feature : Without
  • Strain Relief : With

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - A113106-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113106-ND
Backplane Connector Housings A113106-ND
34 Position Connector Black Free Hanging (In-Line)

34 Position Connector Black Free Hanging (In-Line)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-213931-2
Electronic Connector 361-213931-2
34 Pos Female Socket Connector, Shielded, UL94 V-0, Black Product overview: 213931-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-213931-2 can be used for catalog matching and distributor lookup.

34 Pos Female Socket Connector, Shielded, UL94 V-0, Black Product overview: 213931-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-213931-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 213931-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
213931-2
Backplane Connectors 213931-2
M-SERIES KIT,V.35,34P

M-SERIES KIT,V.35,34P

Buy Now
M-Series Kit,v.35,34P Rohs Compliant Amp - Te Connectivity - 12H6357 - Newark, An Avnet Company
Chicago, IL, United States
M-Series Kit,v.35,34P Rohs Compliant Amp - Te Connectivity
12H6357
M-Series Kit,v.35,34P Rohs Compliant Amp - Te Connectivity 12H6357
M-SERIES KIT,V.35,34P ROHS COMPLIANT: YES

M-SERIES KIT,V.35,34P ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213931-2 A113106-ND 361-213931-2 213931-2 12H6357
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Backplane Connectors M-Series Kit,v.35,34P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1-1589054-9 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Solder Cup
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details