3 Pos Crimp Receptacle, Straight, Panel Mount, IP65, Thermoplastic Product overview: 213889-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213889-2 can be used for catalog matching and distributor lookup.
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
TE Connectivity 213889-2
Comm Circular Connect
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 5; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
213889-2 ROHS COMPLIANT: YES
Circular Connector Housing, CPC Series 5, Receptacle, 3, Socket, Panel Mount, 17-3 RoHS Compliant: Yes
CPC RECPT SEALED,SIZE 17-3
Series 5 connectors use Multimate 0.125 Powerband contacts located on page . Material. Housing: Nylon, glass-filled UL rated 94V-O, black.
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-213889-2 | A25781-ND | 3602334 | 213889-2 | 25C2548 | 82AC1316 | 70082884 |
| Product Name | Electronic Connector | Circular Connector Housings | Industrial Circular Connectors | Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity | 213889-2 Rohs Compliant Amp - Te Connectivity | CPC RECPT SEALED,SIZE 17-3 | |
| Termination | Crimp | Crimp | |||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |||
| Mounting | Panel Mount | Panel mount | Flanged | ||||
| Gender | Female / Jack |