TE Connectivity
Automotive Connector Caps & Covers
2138853-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15
Dimensions Compatible Cable Bundle Diameter Range : 30.2 MM [1.189 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Loose Piece
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 80 DEGC , 70 DEGC , 110 DEGC , 65 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15
Dimensions Compatible Cable Bundle Diameter Range : 30.2 MM [1.189 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Loose Piece
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 80 DEGC , 70 DEGC , 110 DEGC , 65 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Primary Product Color : Black Primary Product Material : PBT GF15
Dimensions Compatible Cable Bundle Diameter Range : 30.2 MM [1.189 INCH ]
Industry Standards UL Flammability Rating : UL 94HB
Mechanical Attachment Strain Relief : With
Other Serviceable : Yes
Packaging Features Packaging Method : Loose Piece
Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions Operating Temperature (Max) : 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 80 DEGC , 70 DEGC , 110 DEGC , 65 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
- Primary Product Color : Black
- Primary Product Material : PBT GF15
Dimensions
- Compatible Cable Bundle Diameter Range : 30.2 MM [1.189 INCH ]
Industry Standards
- UL Flammability Rating : UL 94HB
Mechanical Attachment
Other
Packaging Features
- Packaging Method : Loose Piece
Product Type Features
- Protection & Strain Relief Accessory Type : Cover - Cable Exit
Usage Conditions
- Operating Temperature (Max) : 90 DEGC , 75 DEGC , 100 DEGC , 105 DEGC , 85 DEGC , 120 DEGC , 80 DEGC , 70 DEGC , 110 DEGC , 65 DEGC [248 DEGF ]
- Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connector Bases and Covers |
|
Product Number
|
2138853-1 |
|
Product Name
|
Automotive Connector Caps & Covers |
|
Type
|
Cap
|
Unlock Full Specs
to access all available technical data