TE Connectivity Data Connectivity Housings 2138710-2

Description
Body Features Body Material : PBT Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : B Configuration Features Number of Positions : 1 Dimensions Connector Height : 13.95 MM  [.549 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 11.69 MM  [.46 INCH ] Housing Features Housing Color : Signal Blue Industry Standards Agency/Standard : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coax Operating Temperature (Max) : 85 DEGC , 90 DEGC , 105 DEGC , 65 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 75 DEGC  [230 DEGF , 257 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 158 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Body Material : PBT Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : B Configuration Features Number of Positions : 1 Dimensions Connector Height : 13.95 MM  [.549 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 11.69 MM  [.46 INCH ] Housing Features Housing Color : Signal Blue Industry Standards Agency/Standard : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coax Operating Temperature (Max) : 85 DEGC , 90 DEGC , 105 DEGC , 65 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 75 DEGC  [230 DEGF , 257 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 158 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 2138710-2 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
2138710-2
Data Connectivity Housings 2138710-2
Body Features Body Material : PBT Cable Exit Angle : 180° Cable Exit Type : Fixed Connector & Keying Code : B Configuration Features Number of Positions : 1 Dimensions Connector Height : 13.95 MM  [.549 INCH ] Product Length : 18.9 MM  [.744 INCH ] Product Width : 11.69 MM  [.46 INCH ] Housing Features Housing Color : Signal Blue Industry Standards Agency/Standard : SAE/USCAR-18 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Wire-to-Wire Hybrid Connector : No Sealable : No Usage Conditions Cable Type : Coax Operating Temperature (Max) : 85 DEGC , 90 DEGC , 105 DEGC , 65 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 75 DEGC  [230 DEGF , 257 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 158 DEGF , 185 DEGF , 221 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : PBT
  • Cable Exit Angle : 180°
  • Cable Exit Type : Fixed
  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 1

Dimensions


  • Connector Height : 13.95 MM  [.549 INCH ]
  • Product Length : 18.9 MM  [.744 INCH ]
  • Product Width : 11.69 MM  [.46 INCH ]

Housing Features


  • Housing Color : Signal Blue

Industry Standards


  • Agency/Standard : SAE/USCAR-18

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Wire-to-Wire
  • Hybrid Connector : No
  • Sealable : No

Usage Conditions


  • Cable Type : Coax
  • Operating Temperature (Max) : 85 DEGC , 90 DEGC , 105 DEGC , 65 DEGC , 125 DEGC , 110 DEGC , 80 DEGC , 70 DEGC , 100 DEGC , 120 DEGC , 75 DEGC  [230 DEGF , 257 DEGF , 149 DEGF , 194 DEGF , 167 DEGF , 176 DEGF , 248 DEGF , 212 DEGF , 158 DEGF , 185 DEGF , 221 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2138710-2
Product Name Data Connectivity Housings
Connector Type Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1055070-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Panel Mount
View Details
4 suppliers
Specs
Connector Type Military Connector
View Details
Coax Connectors - 1-1337438-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
5 suppliers