TE Connectivity Connectors, Interconnects - Circular Connectors - Housings 213864-1

Description
Win Source Part Number: 991830-213864-1 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CPC Series 1 Type: For Female Sockets Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: B Housing Color: Black Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 23-37 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon, Glass Reinforced ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2138641,-213864-1-SI ,213864-1-ND,A113101 ,2266-213864-1 Base Product Number: 213864
Request a Quote Datasheet
Description
Win Source Part Number: 991830-213864-1 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CPC Series 1 Type: For Female Sockets Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: B Housing Color: Black Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 23-37 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon, Glass Reinforced ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2138641,-213864-1-SI ,213864-1-ND,A113101 ,2266-213864-1 Base Product Number: 213864
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 991830-213864-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
991830-213864-1
Connectors, Interconnects - Circular Connectors - Housings 991830-213864-1
Win Source Part Number: 991830-213864-1 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CPC Series 1 Type: For Female Sockets Number of Positions: 37 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: B Housing Color: Black Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 23-37 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon, Glass Reinforced ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2138641,-213864-1-SI ,213864-1-ND,A113101 ,2266-213864-1 Base Product Number: 213864

Win Source Part Number: 991830-213864-1
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: CPC Series 1
Type: For Female Sockets
Number of Positions: 37
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: B
Housing Color: Black
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 23-37
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon, Glass Reinforced
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2138641,-213864-1-SI,213864-1-ND,A113101,2266-213864-1
Base Product Number: 213864

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-213864-1
Electronic Connector 436-213864-1
37 Pos Circular Connector, Crimp, Nylon, Black, Panel Mount Product overview: 213864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213864-1 can be used for catalog matching and distributor lookup.

37 Pos Circular Connector, Crimp, Nylon, Black, Panel Mount Product overview: 213864-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213864-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circular, Industrial - Plastic - 213864-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
213864-1
Connectors Circular, Industrial - Plastic 213864-1
23-37 RCPT HSGREV SEXCPC

23-37 RCPT HSGREV SEXCPC

Buy Now
Circular Connector Housings - A113101-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113101-ND
Circular Connector Housings A113101-ND
37 Position Circular Connector Receptacle Housing Panel Mount

37 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
23-37 RCPT HSG,REV SEX,CPC

23-37 RCPT HSG,REV SEX,CPC

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
23-37 Rcpt Hsg,rev Sex,cpc Amp - Te Connectivity - 12P6331 - Newark, An Avnet Company
Chicago, IL, United States
23-37 Rcpt Hsg,rev Sex,cpc Amp - Te Connectivity
12P6331
23-37 Rcpt Hsg,rev Sex,cpc Amp - Te Connectivity 12P6331
23-37 RCPT HSG,REV SEX,CPC

23-37 RCPT HSG,REV SEX,CPC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 991830-213864-1 436-213864-1 213864-1 A113101-ND 213864-1 12P6331
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector Connectors Circular, Industrial - Plastic Circular Connector Housings 23-37 Rcpt Hsg,rev Sex,cpc Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
Terminal Blocks - 39.3109 - Powell Electronics, Inc.
Specs
Termination PCB
View Details