TE Connectivity Circular Connector Housings 213852-1

Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A113098-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113098-ND
Circular Connector Housings A113098-ND
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - 213852-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-19

CPC PLUG ASSEMBLY SIZE 23-19

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Conn, Plug, 19Pos, Crimp; Product Range Amp - Te Connectivity - 12H6341 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 19Pos, Crimp; Product Range Amp - Te Connectivity
12H6341
Circular Conn, Plug, 19Pos, Crimp; Product Range Amp - Te Connectivity 12H6341
CIRCULAR CONN, PLUG, 19POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 19POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113098-ND 213852-1 12H6341
Product Name Circular Connector Housings Circular Conn, Plug, 19Pos, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII female connector to RJ45 overmolded jack - QLC16114 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details