TE Connectivity Circular Connector Housings 213851-1

Description
24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A113097-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113097-ND
Circular Connector Housings A113097-ND
24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
 - 213851-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-24

CPC PLUG ASSEMBLY SIZE 23-24

Buy Now
Singapore, Singapore
250V Electronic Connector
436-213851-1
250V Electronic Connector 436-213851-1
Circular Connector, Wire-to-Wire, Crimp, 24 Pos, Size 23, 250V Product overview: 213851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213851-1 can be used for catalog matching and distributor lookup.

Circular Connector, Wire-to-Wire, Crimp, 24 Pos, Size 23, 250V Product overview: 213851-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-213851-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Conn, Plug, 24Pos, Crimp; Product Range Amp - Te Connectivity - 15H5096 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 24Pos, Crimp; Product Range Amp - Te Connectivity
15H5096
Circular Conn, Plug, 24Pos, Crimp; Product Range Amp - Te Connectivity 15H5096
CIRCULAR CONN, PLUG, 24POS, CRIMP; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 24POS, CRIMP; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113097-ND 213851-1 436-213851-1 15H5096
Product Name Circular Connector Housings 250V Electronic Connector Circular Conn, Plug, 24Pos, Crimp; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN Straight Plug - 190504A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-13220TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers