TE Connectivity Connector Contacts 213847-3

Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 2 - 3 MICM  [2 - 3 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2 - 3 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 2 - 3 MICM  [2 - 3 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2 - 3 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 213847-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
213847-3
Connector Contacts 213847-3
Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 50 Contact Mating Area Plating Material : Silver (Ag) Contact Mating Area Plating Material Finish : Semi-Bright Contact Mating Area Plating Material Thickness : 2 - 3 MICM  [2 - 3 MICIN ] Contact Orientation : Straight Contact Retention Within Housing : With Contact Size : Size 8 Contact Type : Socket Contact Underplating Material : Nickel Contact Underplating Material Thickness : 2 - 3 MICM  [50 MICIN ] Mating Pin Diameter : 3.18 MM  [.125 INCH ] Wire Contact Termination Area Plating Material : Silver Wire Contact Termination Area Plating Material Finish : Semi-Bright Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ] Dimensions Wire Size (MMSQ) : 2 - 3 Wire Size (AWG) : 14 - 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features Discrete Wire Type : Stranded Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Copper
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Mating Area Plating Material Finish : Semi-Bright
  • Contact Mating Area Plating Material Thickness : 2 - 3 MICM  [2 - 3 MICIN ]
  • Contact Orientation : Straight
  • Contact Retention Within Housing : With
  • Contact Size : Size 8
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 2 - 3 MICM  [50 MICIN ]
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Wire Contact Termination Area Plating Material : Silver
  • Wire Contact Termination Area Plating Material Finish : Semi-Bright
  • Wire Contact Termination Area Plating Thickness : 1.27 MICM  [50 MICIN ]

Dimensions


  • Wire Size (MMSQ) : 2 - 3
  • Wire Size (AWG) : 14 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 100

Product Type Features


  • Discrete Wire Type : Stranded
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 213847-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627100-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Splices - 094398-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details