Power Connector Tool, Male, Gold Copper, 50A, Crimp, 12-14AWG Product overview: 213845-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-213845-4 can be used for catalog matching and distributor lookup.
Pin Contact Gold Crimp 12-14 AWG Power
CONN PIN 12-14AWG GOLD CRIMP
Win Source Part Number: 1034747-213845-4
Category: Connectors, Interconnects>Contac
Series: Multimate .125 Powerband
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Wire Gauge: 12-14 AWG
Contact Termination: Crimp
Contact Material: Copper
Pin or Socket: Pin
Standard Package: 100
Alternative Parts (Cross-Reference): 66099-4; 66103-4; 1658670-2; 43031-0002; 43031-0001; 43031-0009;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2138454,2266-213845-
Base Product Number: 213845
Connectors
CONTACT, PIN, 14-12AWG, CRIMP; Product Range:POWERBAND Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Wire Size AWG Min:14AWG; For Use With:0.125 POWERBAND Contact Series Connectors RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-213845-4 | A25066-ND | 1034747-213845-4 | 213845-4 | 14C7843 |
| Product Name | 50A Electronic Connector | Multi Purpose | Connectors, Interconnects - Contacts - Multi Purpose | Contact, Pin, 14-12Awg, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug |