TE Connectivity Circular Power Connectors 213827-2

Description
Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM  [1.418 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 21 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM  [1.418 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 21 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Power Connectors - 213827-2 - TE Connectivity
Berwyn, PA, United States
Circular Power Connectors
213827-2
Circular Power Connectors 213827-2
Configuration Features Number of Positions : 19 Number of Power Positions : 0 Number of Signal Positions : 19 Contact Features Contact Type : Socket Reverse Gender : Yes Dimensions Assembly Length : 36.02 MM  [1.418 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Circular Connector Shell Size : 23 Housing Color : Black Housing Material : PA 6.6 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Threaded Coupling Panel Mount Feature : With Panel Mount Feature Type : Flange with Mounting Holes Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tray Packaging Quantity : 21 Product Type Features Circular Connector Shell Type : All Plastic Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel, Wire-to-Board Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Fluid Resistance : Immersion Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Positions : 19
  • Number of Power Positions : 0
  • Number of Signal Positions : 19

Contact Features


  • Contact Type : Socket
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 36.02 MM  [1.418 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Circular Connector Shell Size : 23
  • Housing Color : Black
  • Housing Material : PA 6.6

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Threaded Coupling
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Flange with Mounting Holes
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 21

Product Type Features


  • Circular Connector Shell Type : All Plastic
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel, Wire-to-Board
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Fluid Resistance : Immersion
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 213827-2
Product Name Circular Power Connectors
Device Type Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2468486-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Rectangular Power Connectors - 2029370-1 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Cable
View Details
Solar Connectors - 1-2512498-3 - TE Connectivity
Specs
Applications Residential
View Details
Circular Power Connectors - 206227-6 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
2 suppliers