2137753-1 -- AUTOMOTIVE CONNECTOR CAPS & COVERS
TE ConnectivityAutomotive Connector Caps & Covers2137753-1
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features Primary Product Color : Black Primary Product Material : PBT GF
Mechanical Attachment Strain Relief : Without
Packaging Features Packaging Method : Bag Packaging Quantity : 500
Product Type Features Protection & Strain Relief Accessory Type : Cover Sealable : No
Usage Conditions Operating Temperature (Max) : 120 DEGC [248 DEGF ] Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]
Body Features
Primary Product Color : Black
Primary Product Material : PBT GF
Mechanical Attachment
Strain Relief : Without
Packaging Features
Packaging Method : Bag
Packaging Quantity : 500
Product Type Features
Protection & Strain Relief Accessory Type : Cover
Sealable : No
Usage Conditions
Operating Temperature (Max) : 120 DEGC [248 DEGF ]
Operating Temperature Range : -40 - 120 DEGC [-40 - 248 DEGF ]