TE Connectivity Contacts 213662-1

Description
SIZE 8 PIN CONT ASSY,12-14 AWG
Request a Quote Datasheet
Description
SIZE 8 PIN CONT ASSY,12-14 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 213662-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
213662-1
Contacts 213662-1
SIZE 8 PIN CONT ASSY,12-14 AWG

SIZE 8 PIN CONT ASSY,12-14 AWG

Buy Now
Multi Purpose - 213662-1-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
213662-1-ND
Multi Purpose 213662-1-ND
Pin Contact Gold Crimp 12-14 AWG Power

Pin Contact Gold Crimp 12-14 AWG Power

Buy Now Datasheet
Size 8 Pin Cont Assy,12-14 Awg Rohs Compliant Amp - Te Connectivity - 12H6308 - Newark, An Avnet Company
Chicago, IL, United States
Size 8 Pin Cont Assy,12-14 Awg Rohs Compliant Amp - Te Connectivity
12H6308
Size 8 Pin Cont Assy,12-14 Awg Rohs Compliant Amp - Te Connectivity 12H6308
SIZE 8 PIN CONT ASSY,12-14 AWG ROHS COMPLIANT: YES

SIZE 8 PIN CONT ASSY,12-14 AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213662-1 213662-1-ND 12H6308
Product Name Contacts Multi Purpose Size 8 Pin Cont Assy,12-14 Awg Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 12 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details