TE Connectivity Connector Hardware, Mounts, Locks & Retainers 213582-1

Description
Body Features Primary Product Color : Gray Primary Product Material : Polyphenylene Oxide Dimensions Product Length : 11.5 MM  [.452 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : Polyphenylene Oxide Dimensions Product Length : 11.5 MM  [.452 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 213582-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
213582-1
Connector Hardware, Mounts, Locks & Retainers 213582-1
Body Features Primary Product Color : Gray Primary Product Material : Polyphenylene Oxide Dimensions Product Length : 11.5 MM  [.452 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 17 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : Polyphenylene Oxide

Dimensions


  • Product Length : 11.5 MM  [.452 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 17

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Coupling Ring
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Accessories - A113081-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A113081-ND
Circular Connector Accessories A113081-ND
Connector Coupling Nut 17 Gray

Connector Coupling Nut 17 Gray

Buy Now Datasheet
Cpc Coupling Ring Size 17 Rohs Compliant Amp - Te Connectivity - 01H8980 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Coupling Ring Size 17 Rohs Compliant Amp - Te Connectivity
01H8980
Cpc Coupling Ring Size 17 Rohs Compliant Amp - Te Connectivity 01H8980
CPC COUPLING RING SIZE 17 ROHS COMPLIANT: YES

CPC COUPLING RING SIZE 17 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213582-1 213582-1 A113081-ND 01H8980
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories Cpc Coupling Ring Size 17 Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 17-100P160-13-1-B-TC3-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Housings - A139358-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
View Details