TE Connectivity Backplane Connectors 213574-2

Description
V.35,SKT ASY,RA,34P,W/BDLK
Request a Quote Datasheet
Description
V.35,SKT ASY,RA,34P,W/BDLK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 213574-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
213574-2
Backplane Connectors 213574-2
V.35,SKT ASY,RA,34P,W/BDLK

V.35,SKT ASY,RA,34P,W/BDLK

Buy Now
Rectangular Connector, 34 Position; No. Of Contacts Amp - Te Connectivity - 48F5244 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, 34 Position; No. Of Contacts Amp - Te Connectivity
48F5244
Rectangular Connector, 34 Position; No. Of Contacts Amp - Te Connectivity 48F5244
RECTANGULAR CONNECTOR, 34 POSITION; No. of Contacts:34Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Gender:-; Contact Material:Brass RoHS Compliant: No

RECTANGULAR CONNECTOR, 34 POSITION; No. of Contacts:34Contacts; Product Range:M Series; Connector Mounting:Cable Mount; Contact Termination Type:-; Pitch Spacing:1.9mm; Gender:Receptacle; Contact Gender:-; Contact Material:Brass RoHS Compliant: No

Supplier's Site
Backplane Connectors - Specialized - 213574-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
213574-2
Backplane Connectors - Specialized 213574-2
CONN RCPT 34POS PNL MNT

CONN RCPT 34POS PNL MNT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213574-2 48F5244 213574-2
Product Name Backplane Connectors Rectangular Connector, 34 Position; No. Of Contacts Amp - Te Connectivity Backplane Connectors - Specialized
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 111812P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details