TE Connectivity Rectangular Wire & Cable Connectors & Housings 213500-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Pin Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 56.26 MM  [2.21 INCH ] Connector Width : 54.61 MM  [2.14 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Pin Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 56.26 MM  [2.21 INCH ] Connector Width : 54.61 MM  [2.14 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213500-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213500-3
Rectangular Wire & Cable Connectors & Housings 213500-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Pin Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 56.26 MM  [2.21 INCH ] Connector Width : 54.61 MM  [2.14 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 55
  • Contact Type : Pin

Dimensions


  • Connector Height : 30.78 MM  [1.212 INCH ]
  • Connector Length : 56.26 MM  [2.21 INCH ]
  • Connector Width : 54.61 MM  [2.14 INCH ]
  • Row-to-Row Spacing : 7.77 MM  [.306 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - A113078-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113078-ND
Backplane Connector Housings A113078-ND
8 (Coax or Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

8 (Coax or Power) Position Housing for Male Pins Connector Blue Panel Mount Drawer

Buy Now Datasheet
Headers & Wire Housings - 213500-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
213500-3
Headers & Wire Housings 213500-3
RECPT HSG,8 POWER,METRIMATE

RECPT HSG,8 POWER,METRIMATE

Buy Now
Recpt Hsg,8 Power,metrimate Rohs Compliant Amp - Te Connectivity - 06H1111 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Hsg,8 Power,metrimate Rohs Compliant Amp - Te Connectivity
06H1111
Recpt Hsg,8 Power,metrimate Rohs Compliant Amp - Te Connectivity 06H1111
RECPT HSG,8 POWER,METRIMATE ROHS COMPLIANT: YES

RECPT HSG,8 POWER,METRIMATE ROHS COMPLIANT: YES

Supplier's Site
Recpt Hsg,8 Power,metrimate Amp - Te Connectivity - 41AJ6207 - Newark, An Avnet Company
Chicago, IL, United States
Recpt Hsg,8 Power,metrimate Amp - Te Connectivity
41AJ6207
Recpt Hsg,8 Power,metrimate Amp - Te Connectivity 41AJ6207
RECPT HSG,8 POWER,METRIMATE

RECPT HSG,8 POWER,METRIMATE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213500-3 A113078-ND 213500-3 06H1111
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Headers & Wire Housings Recpt Hsg,8 Power,metrimate Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products