TE Connectivity Rectangular Wire & Cable Connectors & Housings 213499-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Socket Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 61.04 MM  [2.4 INCH ] Connector Width : 54.98 MM  [2.165 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Socket Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 61.04 MM  [2.4 INCH ] Connector Width : 54.98 MM  [2.165 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 213499-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
213499-1
Rectangular Wire & Cable Connectors & Housings 213499-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : 55 Contact Type : Socket Dimensions Connector Height : 30.78 MM  [1.212 INCH ] Connector Length : 61.04 MM  [2.4 INCH ] Connector Width : 54.98 MM  [2.165 INCH ] Row-to-Row Spacing : 7.77 MM  [.306 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 8 MM  [.315 INCH ] Housing Material : Polyester GF Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : 55
  • Contact Type : Socket

Dimensions


  • Connector Height : 30.78 MM  [1.212 INCH ]
  • Connector Length : 61.04 MM  [2.4 INCH ]
  • Connector Width : 54.98 MM  [2.165 INCH ]
  • Row-to-Row Spacing : 7.77 MM  [.306 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 8 MM  [.315 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Backplane Connector Housings - 213499-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
213499-1-ND
Backplane Connector Housings 213499-1-ND
8 (Coax or Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

8 (Coax or Power) Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
CONN PLUG 8 POS METRIMATE BLACK - 792-213499-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 8 POS METRIMATE BLACK
792-213499-1
CONN PLUG 8 POS METRIMATE BLACK 792-213499-1
CONN PLUG 8 POS METRIMATE BLACK

CONN PLUG 8 POS METRIMATE BLACK

Supplier's Site
213499-1 Rohs Compliant Amp - Te Connectivity - 84AC3608 - Newark, An Avnet Company
Chicago, IL, United States
213499-1 Rohs Compliant Amp - Te Connectivity
84AC3608
213499-1 Rohs Compliant Amp - Te Connectivity 84AC3608
213499-1 ROHS COMPLIANT: YES

213499-1 ROHS COMPLIANT: YES

Supplier's Site
Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity - 01P0025 - Newark, An Avnet Company
Chicago, IL, United States
Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity
01P0025
Plug Hsg,8 Power Metrimate Rohs Compliant Amp - Te Connectivity 01P0025
PLUG HSG,8 POWER METRIMATE ROHS COMPLIANT: YES

PLUG HSG,8 POWER METRIMATE ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 213499-1 213499-1-ND 792-213499-1 84AC3608
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings CONN PLUG 8 POS METRIMATE BLACK 213499-1 Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Panel Mount Panel Mount Panel
Voltage Rating 600 volts 600 volts
Current Rating 55.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Board-Board Conn, Header, 10Way, 1Row; Connector Systems Amp - Te Connectivity - 10H6721 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Termination Through Hole
View Details
2 suppliers
Rectangular Connector Contacts - A25961TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 27 to 32 AWG
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103648-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Coax Connectors - 1051775-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details