TE Connectivity Rack & Panel Connectors 213423-3

Description
Configuration Features Number of Inserts : 4 Number of Positions : 424 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Shape : Rectangular Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Configuration Features Number of Inserts : 4 Number of Positions : 424 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Shape : Rectangular Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Connectors - 213423-3 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Connectors
213423-3
Rack & Panel Connectors 213423-3
Configuration Features Number of Inserts : 4 Number of Positions : 424 Contact Features Contact Current Rating (Max) (AMP) : 5 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Shape : Rectangular Connector & Housing Type : Receptacle Connector Product Type : Housing Assembly Connector System : Wire-to-Board Rack & Panel Connector Shell Size : 3 Sealable : No Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Number of Inserts : 4
  • Number of Positions : 424

Contact Features


  • Contact Current Rating (Max) (AMP) : 5

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Shape : Rectangular
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Assembly
  • Connector System : Wire-to-Board
  • Rack & Panel Connector Shell Size : 3
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 213423-3
Product Name Rack & Panel Connectors
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102387-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
6 suppliers
Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Headers, Male Pins - A28595-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers