TE Connectivity DC Jack Connectors 2134161-1

Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4, 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4, 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 2134161-1 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
2134161-1
DC Jack Connectors 2134161-1
Configuration Features Number of Positions : 3 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 4, 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3.2 MM  [.126 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 3
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 4, 2

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3.2 MM  [.126 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Automotive Connectors - 2134161-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
2134161-1
Automotive Connectors 2134161-1
ASSEMBLY FLOATING BATTERY CONN SMALL

ASSEMBLY FLOATING BATTERY CONN SMALL

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
2134161-1
Automotive Connectors 2134161-1
Automotive Connectors

Automotive Connectors

Buy Now
Assembly Floating Battery Conn Small Amp - Te Connectivity - 41AJ6200 - Newark, An Avnet Company
Chicago, IL, United States
Assembly Floating Battery Conn Small Amp - Te Connectivity
41AJ6200
Assembly Floating Battery Conn Small Amp - Te Connectivity 41AJ6200
ASSEMBLY FLOATING BATTERY CONN SMALL

ASSEMBLY FLOATING BATTERY CONN SMALL

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2134161-1 2134161-1 41AJ6200
Product Name DC Jack Connectors Automotive Connectors Assembly Floating Battery Conn Small Amp - Te Connectivity
Connector Type Board to Board Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers
Rectangular Connector Housings - 1734-1-2356607-4-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers