TE Connectivity Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity 103325-4

Description
BOARD TO BOARD CONNECTOR, HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: No
Description
BOARD TO BOARD CONNECTOR, HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity - 33B4149 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity
33B4149
Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity 33B4149
BOARD TO BOARD CONNECTOR, HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: No

BOARD TO BOARD CONNECTOR, HEADER, 4 POSITION, 2ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Unshrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33B4149
Product Name Board To Board Connector, Header, 4 Position, 2Row; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28570-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2214/1000-491-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details