TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2133912-1

Description
Dimensions Crimp Wire Pin, Tab & Ferrule Overall Length : 25.8 MM  [1.01 INCH ] Packaging Features Crimp Wire Pin, Tab & Ferrule Packaging Method : Box
Request a Quote
Description
Dimensions Crimp Wire Pin, Tab & Ferrule Overall Length : 25.8 MM  [1.01 INCH ] Packaging Features Crimp Wire Pin, Tab & Ferrule Packaging Method : Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2133912-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2133912-1
Crimp Wire Pins, Tabs & Ferrules 2133912-1
Dimensions Crimp Wire Pin, Tab & Ferrule Overall Length : 25.8 MM  [1.01 INCH ] Packaging Features Crimp Wire Pin, Tab & Ferrule Packaging Method : Box

Dimensions


  • Crimp Wire Pin, Tab & Ferrule Overall Length : 25.8 MM  [1.01 INCH ]

Packaging Features


  • Crimp Wire Pin, Tab & Ferrule Packaging Method : Box
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133912-1
Product Name Crimp Wire Pins, Tabs & Ferrules
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102399-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.3300 mm2
View Details
Connector Contacts - 1-141708-2 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details