TE Connectivity Ring Terminals 2133815-2

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 6 MM  [.24 INCH ] Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ] Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .354 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 6 MM  [.24 INCH ] Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ] Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .354 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2133815-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2133815-2
Ring Terminals 2133815-2
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 6 MM  [.24 INCH ] Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ] Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .354 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 6 - 5 Packaging Features Packaging Method : Box Product Type Features Ring Terminal Product Type : Slotted Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Crimp Barrel

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 6 MM  [.24 INCH ]
  • Compatible Insulation Diameter (Max) : 9 MM  [.354 INCH ]
  • Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .354 INCH ]
  • Wire Size (MMSQ) : 16 - 20
  • Wire Size (AWG) : 6 - 5

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Ring Terminal Product Type : Slotted Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Crimp Barrel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133815-2
Product Name Ring Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Quick Disconnects - 1-1627154-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details