TE Connectivity Ring Terminals 2133344-3

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ] Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size (CMA) : 52635 - 66371 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ] Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size (CMA) : 52635 - 66371 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2133344-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2133344-3
Ring Terminals 2133344-3
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ] Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size (CMA) : 52635 - 66371 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ]
  • Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Tongue Thickness : 1.8 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 25 - 35
  • Wire Size (AWG) : 3 - 2
  • Wire Size (CMA) : 52635 - 66371

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133344-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Quick Disconnects - 1-160301-8 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 10 to 12 AWG
View Details