TE Connectivity Ring Terminals 2133344-1

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ] Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size (CMA) : 52635 - 66371 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ] Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size (CMA) : 52635 - 66371 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2133344-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2133344-1
Ring Terminals 2133344-1
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Right Angle Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ] Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ] Product Length : 31.5 MM  [1.24 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 25 - 35 Wire Size (AWG) : 3 - 2 Wire Size (CMA) : 52635 - 66371 Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Right Angle
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 11.5 MM  [.452 INCH ]
  • Compatible Insulation Diameter Range : 8.5 - 11.5 MM  [.33 - .452 INCH ]
  • Product Length : 31.5 MM  [1.24 INCH ]
  • Tongue Thickness : 1.8 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 25 - 35
  • Wire Size (AWG) : 3 - 2
  • Wire Size (CMA) : 52635 - 66371

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133344-1
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details
Ring Terminals & Spade Terminals - 1-1377172-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details