TE Connectivity Ring Terminals 2133080-3

Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9 MM  [.35 INCH ] Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .35 INCH ] Product Length : 43 MM  [1.69 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33102 - 41741 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote
Description
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9 MM  [.35 INCH ] Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .35 INCH ] Product Length : 43 MM  [1.69 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33102 - 41741 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 2133080-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
2133080-3
Ring Terminals 2133080-3
Contact Features Barrel Type : Open Contact Underplating Material : None Terminal Orientation : Angled Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 9 MM  [.35 INCH ] Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .35 INCH ] Product Length : 43 MM  [1.69 INCH ] Tongue Thickness : 1.8 MM  [.07 INCH ] Wire Size (MMSQ) : 16 - 20 Wire Size (AWG) : 5 - 4 Wire Size (CMA) : 33102 - 41741 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M8 Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Barrel Type : Open
  • Contact Underplating Material : None
  • Terminal Orientation : Angled
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 9 MM  [.35 INCH ]
  • Compatible Insulation Diameter Range : 7.9 - 9 MM  [.311 - .35 INCH ]
  • Product Length : 43 MM  [1.69 INCH ]
  • Tongue Thickness : 1.8 MM  [.07 INCH ]
  • Wire Size (MMSQ) : 16 - 20
  • Wire Size (AWG) : 5 - 4
  • Wire Size (CMA) : 33102 - 41741

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M8
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2133080-3
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details