TE Connectivity Card Ejectors 2129256-1

Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 1 Number of Positions : 26 Dimensions Profile Height from PCB : 7 MM  [.276 INCH ] Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 250 Product Type Features Button Ejector Location : Right Compatible Card : Express Card Frame Cover Material : Stainless Steel Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel
Request a Quote
Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 1 Number of Positions : 26 Dimensions Profile Height from PCB : 7 MM  [.276 INCH ] Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 250 Product Type Features Button Ejector Location : Right Compatible Card : Express Card Frame Cover Material : Stainless Steel Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Ejectors - 2129256-1 - TE Connectivity
Berwyn, PA, United States
Card Ejectors
2129256-1
Card Ejectors 2129256-1
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 1 Number of Positions : 26 Dimensions Profile Height from PCB : 7 MM  [.276 INCH ] Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Tray, Box & Tray Packaging Quantity : 250 Product Type Features Button Ejector Location : Right Compatible Card : Express Card Frame Cover Material : Stainless Steel Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel

Body Features


  • Button Color : Black
  • Button Material : Liquid Crystal Polymer (LCP)
  • Connector Profile : Standard
  • Ejector Material : Stainless Steel
  • Shield Material : Stainless Steel
  • Shroud Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Number of Card Slots : 1
  • Number of Positions : 26

Dimensions


  • Profile Height from PCB : 7 MM  [.276 INCH ]

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Tray, Box & Tray
  • Packaging Quantity : 250

Product Type Features


  • Button Ejector Location : Right
  • Compatible Card : Express Card
  • Frame Cover Material : Stainless Steel
  • Rail Material : Liquid Crystal Polymer (LCP)
  • Rail Plate Material : Stainless Steel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Ejectors and Eductors
Product Number 2129256-1
Product Name Card Ejectors
Unlock Full Specs
to access all available technical data

Similar Products