TE Connectivity Card Ejectors 146019-1

Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 1 Number of Positions : 68 Dimensions Profile Height from PCB : 4.19 MM  [.275 INCH ] Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 10 Product Type Features Button Ejector Location : Left Compatible Card : Memory Card Frame Cover Material : Stainless Steel Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel
Request a Quote
Description
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 1 Number of Positions : 68 Dimensions Profile Height from PCB : 4.19 MM  [.275 INCH ] Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 10 Product Type Features Button Ejector Location : Left Compatible Card : Memory Card Frame Cover Material : Stainless Steel Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Card Ejectors - 146019-1 - TE Connectivity
Berwyn, PA, United States
Card Ejectors
146019-1
Card Ejectors 146019-1
Body Features Button Color : Black Button Material : Liquid Crystal Polymer (LCP) Connector Profile : Standard Ejector Material : Stainless Steel Shield Material : Stainless Steel Shroud Material : Liquid Crystal Polymer (LCP) Configuration Features Number of Card Slots : 1 Number of Positions : 68 Dimensions Profile Height from PCB : 4.19 MM  [.275 INCH ] Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Box & Tray, Tray Packaging Quantity : 10 Product Type Features Button Ejector Location : Left Compatible Card : Memory Card Frame Cover Material : Stainless Steel Rail Material : Liquid Crystal Polymer (LCP) Rail Plate Material : Stainless Steel

Body Features


  • Button Color : Black
  • Button Material : Liquid Crystal Polymer (LCP)
  • Connector Profile : Standard
  • Ejector Material : Stainless Steel
  • Shield Material : Stainless Steel
  • Shroud Material : Liquid Crystal Polymer (LCP)

Configuration Features


  • Number of Card Slots : 1
  • Number of Positions : 68

Dimensions


  • Profile Height from PCB : 4.19 MM  [.275 INCH ]

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Tray
  • Packaging Quantity : 10

Product Type Features


  • Button Ejector Location : Left
  • Compatible Card : Memory Card
  • Frame Cover Material : Stainless Steel
  • Rail Material : Liquid Crystal Polymer (LCP)
  • Rail Plate Material : Stainless Steel
Buy Now

Technical Specifications

  TE Connectivity
Product Category Ejectors and Eductors
Product Number 146019-1
Product Name Card Ejectors
Unlock Full Specs
to access all available technical data

Similar Products