TE Connectivity Rectangular Connector Hoods & Bases 2120457-1

Description
Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Side Clip Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote
Description
Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Side Clip Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Hoods & Bases - 2120457-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Hoods & Bases
2120457-1
Rectangular Connector Hoods & Bases 2120457-1
Body Features Cable Entry Location : Top Primary Product Color : Black Mechanical Attachment Hood & Base Locking Device Type : Side Clip Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Hood & Base Connector Product Type : Hood Sealable : Yes

Body Features


  • Cable Entry Location : Top
  • Primary Product Color : Black

Mechanical Attachment


  • Hood & Base Locking Device Type : Side Clip

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Hood & Base Connector Product Type : Hood
  • Sealable : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 2120457-1
Product Name Rectangular Connector Hoods & Bases
Type Base
Unlock Full Specs
to access all available technical data

Similar Products

Caps - 1-1437627-7-ND - DigiKey
TE Connectivity
Specs
Type Cap
Shape / Application Round
To Fit Thread / Diameter 0.1500 inch (3.81 mm)
View Details