TE Connectivity D Sub Contact, Pin, Crimp, 18-16Awg; For Use With Amp Te Connectivity 212013-1

Description
D SUB CONTACT, PIN, CRIMP, 18-16AWG; For Use With:AMP AMPLIMITE Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, PIN, CRIMP, 18-16AWG; For Use With:AMP AMPLIMITE Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, Crimp, 18-16Awg; For Use With Amp Te Connectivity - 75AC7165 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, Crimp, 18-16Awg; For Use With Amp Te Connectivity
75AC7165
D Sub Contact, Pin, Crimp, 18-16Awg; For Use With Amp Te Connectivity 75AC7165
D SUB CONTACT, PIN, CRIMP, 18-16AWG; For Use With:AMP AMPLIMITE Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

D SUB CONTACT, PIN, CRIMP, 18-16AWG; For Use With:AMP AMPLIMITE Series D-Sub Connectors; Contact Gender:Pin; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75AC7165
Product Name D Sub Contact, Pin, Crimp, 18-16Awg; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Socket, 20Awg, Crimp; Product Range Te Connectivity - 23AC1093 - Newark, An Avnet Company
Specs
Type Contact
Material Brass
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Lithium Manganate Battery Powder, Non-coated - BMLC-KJ004 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Shape / Form Powder
Applications Battery or Fuel Cell
View Details